Manufacturer: Microchip Technology
Win Source Part Number: 018451-LAN9513-JZX
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
USB Interface IC USB 2.0 Hub 10/100 Ethernet Controller
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 018451-LAN9513-JZX | LAN9513-JZX-ND | LAN9513-JZX | LAN9513-JZX | LAN9513-JZX | LAN9513-JZX | LAN9513-JZX |
| Product Name | Interface - Interface - Controllers - LAN9513-JZX | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | 3.3V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | USB; Ethernet | USB; Ethernet; USB | USB; Ethernet; Ethernet | USB; USB | USB; USB |