Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 74901-LAN9513-JZX-TR
Packaging: Reel - TR
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
USB Interface IC USB 2.0 to 10/100 Ethernet Controllers with 3-port USB2.0 Hub
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9513-JZX-TR-ND | 74901-LAN9513-JZX-TR | LAN9513-JZX-TR | LAN9513-JZX-TR | LAN9513-JZX-TR | LAN9513-JZX-TR | LAN9513-JZX-TR |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9513-JZX-TR | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; USB | USB; Ethernet; Ethernet | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |