Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 040988-LAN9512I-JZX
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 3.3V
Operating Supply Current: 231mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 260
Microchip LAN9512I-JZX Controller IC
Microchip LAN9512I-JZX Controller IC
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
IC USB 2.0 ETHER CTRLR 64QFN
USB Interface IC Hi-Speed USB 2.0 Hub High 10/100 Ethernet
IC USB 2.0 ETHER CTRLR 64QFN
USB-ETHERNET CONTROLLER, -40 TO 85DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9512I-JZX-ND | 040988-LAN9512I-JZX | 8233450 | 8233450P | LAN9512I-JZX | LAN9512I-JZX | LAN9512I-JZX | LAN9512I-JZX | LAN9512I-JZX | 07AH6593 |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9512I-JZX | Ethernet Interface Ics | Ethernet Interface Ics | Controllers | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Usb-Ethernet Controller, -40 To 85Deg C; Bridge Type Microchip |
| Technology | USB; Ethernet | Ethernet; Ieee 802.3, ieee 802.3u | Ethernet; IEEE 802.3, IEEE 802.3u | USB; Ethernet; USB | USB; USB | USB; USB | USB; Ethernet; Ethernet | USB | ||
| Device Type | Line / Bus Controller | Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||||
| Supply Voltage | 3.6V | Other; 3.3V | 1.8V; 3.3V; Other; 1.8 v, 3.3 v | Other; 3.3V | Other; 3.3V | 3.3V | Other | Other; 3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |