Manufacturer: Microchip Technology
Win Source Part Number: 144937-LAN9512-JZX
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Family Name: LAN9512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 3.3V
Operating Supply Current: 231mA
Alternative Parts (Cross-Reference): ADM6999U; ADM6926; ADM6996LAAT1NP; ADM6999;
Introduction Date: April 24, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 260
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
IC USB 2.0 ETHER CTRLR 64QFN
USB Interface IC USB 2 Port Hub Int 10/100 Ethernet
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 144937-LAN9512-JZX | 638-1086-ND | LAN9512-JZX | LAN9512-JZX | LAN9512-JZX | LAN9512-JZX | LAN9512-JZX |
| Product Name | Interface - Interface - Controllers - LAN9512-JZX | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | Other; 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; Ethernet | USB; Ethernet; USB | USB; USB |