Manufacturer: Microchip Technology
Win Source Part Number: 876702-LAN9512-JZX-T
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Family Name: LAN9512
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LAN9512-JZX-CT, LAN9512-JZX-DKR
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
USB Interface IC USB 2.0 to 10/100 Ethernet Controllers with 2-port USB2.0 Hub
IC USB 2.0 ETHER CTRLR 64QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876702-LAN9512-JZX-TR | LAN9512-JZX-TR-ND | LAN9512-JZX-TR | LAN9512-JZX-TR | LAN9512-JZX-TR | LAN9512-JZX-TR | LAN9512-JZX-TR |
| Product Name | Interface - Interface - Controllers - LAN9512-JZX-TR | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN-64 | 64-VFQFN Exposed Pad | |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; Ethernet | USB; Ethernet; USB | USB; USB |