The LAN9500i-ABZJ-TR is a USB 2.0 to 10/100 Ethernet controller in a 56-pin QFN package measuring 8x8 mm, designed for embedded systems, set-top boxes, networked printers, and USB port replicators. It supports Hi-Speed USB 2.0 (480 Mbps) and 10/100 Mbps Ethernet with integrated MAC and PHY, HP Auto-MDIX, and full-duplex operation. The device operates in industrial temperature range from -40°C to +85°C, supports bus-powered and self-powered operation, and includes 11 GPIOs, NetDetach for power savings, and IEEE 1149.1 JTAG boundary scan. It requires a single 25 MHz crystal and 3.3 V I/O supply. The part is RoHS compliant and packaged in tape and reel for automated assembly.
IC USB 2.0-10/100 ETH CRTL 56QFN Product overview: LAN9500I-ABZJ-TR from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9500I-ABZJ-TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-LAN9500I-ABZJ-TR |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |