The LAN9500AI-ABZJ is a single-chip USB 2.0 to 10/100 Ethernet controller designed for various embedded applications. It features an integrated 10/100 Ethernet MAC and PHY, supporting both full-duplex and half-duplex modes, as well as HP Auto-MDIX for automatic cable detection. The device complies with the Hi-Speed USB 2.0 specification, offering data rates of up to 480 Mbps and supporting multiple endpoints. This controller is suitable for applications such as set-top boxes, networked printers, and USB port replicators. It includes power-saving modes to enhance battery life and supports a range of GPIOs for flexible interfacing. The LAN9500AI-ABZJ operates within a commercial temperature range of 0°C to +70°C and is packaged in a 56-pin QFN format, making it a compact solution for space-constrained designs. It is compatible with various operating systems, including Windows, Linux, and macOS, ensuring broad usability across different platforms.
Manufacturer: Microchip Technology
Win Source Part Number: 1195044-LAN9500AI-AB
Packaging: Tray
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Standards: USB 2.0, 10/100 Base-T/TX PHY
Family Name: LAN9500Ai
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LU82562EZSL7G2; ADM8513X-AD-T-1XP; TXC-06885BIOG;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Communications & Networking, Embedded Design & Development, Industrial
Family Part Number: LAN9500A
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 2.5V, 3.3V
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
USB转以太网 USB QFN-56-EP(8x8) USB ICs ROHS
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195044-LAN9500AI-ABZJ | 7985245P | 7985245 | LAN9500AI-ABZJ-ND | LAN9500AI-ABZJ | LAN9500AI-ABZJ | LAN9500AI-ABZJ | LAN9500AI-ABZJ | LAN9500AI-ABZJ |
| Product Name | Interface - Interface - Controllers - LAN9500AI-ABZJ | Ethernet Interface Ics | Ethernet Interface Ics | Controllers | Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Controller | Line / Bus Controller | CardBus Controller | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.2V~ 2.5V~ 3.3V | 3.3V; Other; 3.3 v | 1.2V; 2.5V; 3.3V | 3.3V; Other; 1.2V, 2.5V, 3.3V | Other; 1.2V | 3.3V; Other | Other; 1.2V, 2.5V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Technology | Ethernet; IEEE 802.3, IEEE 802.3u | Ethernet; Ieee 802.3, ieee 802.3u | USB; Ethernet | USB; USB | USB | USB; Ethernet; Ethernet | USB; USB | USB; Ethernet; USB |