The LAN9500AI-ABZJ is a single-chip USB 2.0 Hi-Speed to 10/100 Ethernet controller with integrated MAC and PHY, designed for embedded systems, networked printers, and USB-to-Ethernet dongles. It is packaged in a 56-pin QFN measuring 8x8 mm, supports industrial temperature operation from -40°C to +85°C, and is RoHS compliant. The device includes an EEPROM controller, 11 GPIOs, and supports bus-powered and self-powered operation with remote wakeup and NetDetach for power efficiency.
IC USB 2.0-10/100 ETH CRTL 56QFN Product overview: LAN9500AI-ABZJ from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9500AI-ABZJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-LAN9500AI-ABZJ |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |