The LAN9500A-ABZJ is a single-chip USB 2.0 to 10/100 Ethernet controller designed for various embedded applications. It integrates a 10/100 Ethernet MAC and PHY, supporting both full-duplex and half-duplex modes, as well as HP Auto-MDIX for automatic cable detection. The device is compliant with the Hi-Speed Universal Serial Bus Specification Revision 2.0, offering data rates of up to 480 Mbps and supporting multiple endpoints. This controller is suitable for a range of applications, including set-top boxes, networked printers, and USB port replicators. It features reduced power operating modes, which can enhance battery life in portable devices. The LAN9500A-ABZJ also includes advanced features such as TCP/UDP/IP/ICMP checksum offload support, flexible address filtering modes, and wakeup packet support. The product is packaged in a 56-pin QFN format and is available for both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. It is compatible with various operating systems, including Windows, Linux, and macOS, and supports custom operations without EEPROM.
Manufacturer: Microchip Technology
Win Source Part Number: 119684-LAN9500A-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Family Name: LAN9500A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 1.2V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): DP83861VQM/NOPB; DP83861VQM-3; DP83861VQM-3/NOPB; Upd98433;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Microchip LAN9500A-ABZJ Controller IC
Microchip LAN9500A-ABZJ Controller IC
Microchip LAN9500A-ABZJ Controller IC
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 119684-LAN9500A-ABZJ | 8032244 | 8032244P | LAN9500A-ABZJ-ND | LAN9500A-ABZJ | LAN9500A-ABZJ | LAN9500A-ABZJ | LAN9500A-ABZJ |
| Product Name | Interface - Interface - Controllers - LAN9500A-ABZJ | Ethernet Interface Ics | Ethernet Interface Ics | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 1.2V~ 2.5V~ 3.3V | 3.3V; Other; 3.3 v | 1.2V; 2.5V; 3.3V | 3.3V; Other; 1.2V, 2.5V, 3.3V | Other; 1.2V, 2.5V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 56-QFN (8x8) | QFNL; Qfn | QFNL; QFN | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Technology | USB; Ethernet; Ieee 802.3, ieee 802.3u | Ethernet; IEEE 802.3, IEEE 802.3u | USB; Ethernet | USB; USB | USB; Ethernet; USB | USB; Ethernet; Ethernet | USB; USB |