Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 101053-LAN9500A-ABZJ
Packaging: Reel - TR
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 1.2V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC USB 2.0-10/100 ETH CRTL 56QFN
IC USB 2.0-10/100 ETH CRTL 56QFN
USB-ETHERNET BRIDGE, 0 TO 70DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN-EP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC USB 2.0-10/100 ETH CRTL 56QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1110-2-ND | 101053-LAN9500A-ABZJ-TR | LAN9500A-ABZJ-TR | LAN9500A-ABZJ-TR | 41AH8417 | LAN9500A-ABZJ-TR | LAN9500A-ABZJ-TR |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9500A-ABZJ-TR | Interface - Controllers | Controllers | Usb-Ethernet Bridge, 0 To 70Deg C; Bridge Type Microchip | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; USB | USB | USB; USB | USB; Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 1.2V; 2.5V; 3.3V | Other; 1.2V~ 2.5V~ 3.3V | Other; 1.2V, 2.5V, 3.3V | Other; 3V | 3.3V; Other; 1.2V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |