Manufacturer: Microchip Technology
Win Source Part Number: 810672-LAN9420I-NU
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: PCI
Current - Supply: 125mA
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 128-TQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: LAN9420
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-VTQFP (14x14)
IC ETHERNET CTRLR SGL 128VTQFP
IC ETHERNET CTRLR SGL 128VTQFP
IC ETHERNET CTRLR SGL 128VTQFP
Ethernet Controller 10/100 Base-T/TX PHY PCI Interface 128-VTQFP (14x14)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810672-LAN9420I-NU | 638-1085-ND | LAN9420I-NU | LAN9420I-NU | LAN9420I-NU | LAN9420I-NU |
| Product Name | Interface - Interface - Controllers - LAN9420I-NU | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | PCI; Ethernet | PCI; PCI | Ethernet; PCI | Ethernet; Ethernet | PCI; PCI |