Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 88-QFN (12x12)
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 88-QFN (12x12)
IC ETHERNET SWITCH 3PORT 88VQFN
IC ETHERNET SWITCH 3PORT 88VQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9355TI/ML-ND | LAN9355TI/ML | LAN9355TI/ML | LAN9355TI/ML |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; I2C | I2C; I²C | I2C; I²C | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |