Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 88-QFN (12x12)
IC ETHERNET SWITCH 3PORT 88VQFN
IC ETHERNET SWITCH 3PORT 88VQFN
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 88-QFN (12x12)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9355T/ML-ND | LAN9355T/ML | LAN9355T/ML | LAN9355T/ML |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet; I2C | Ethernet; Ethernet | I2C; I²C | I2C; I²C |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |