Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1319276-LAN9355I/PT
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 119
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Supplier Device Package: 80-TQFP-EP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN9355
RoHS Status: ROHS3 Compliant
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
IC ETHERNET SWITCH 3PORT 80TQFP
IC ETHERNET SWITCH 3PORT 80TQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9355I/PT-ND | 1319276-LAN9355I/PT | LAN9355I/PT | LAN9355I/PT | LAN9355I/PT |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | Ethernet; I2C | I2C; I²C | Ethernet; Ethernet | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |