Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
IC ETHERNET SWITCH 3PORT 56QFN
IC ETHERNET SWITCH 3PORT 56QFN
IC ETHERNET SWITCH 3PORT 56QFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9354I/ML-ND | LAN9354I/ML | LAN9354I/ML | LAN9354I/ML | LAN9354I/ML |
| Product Name | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | Ethernet; I2C | I2C; I²C | Ethernet; I2C; I²C | Ethernet; Ethernet | I2C; I²C |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |