Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9353I/ML

Description
Win Source Part Number: 1178150-LAN9353I/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LAN9353IML; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9353
Request a Quote Datasheet
Description
Win Source Part Number: 1178150-LAN9353I/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LAN9353IML; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1178150-LAN9353I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1178150-LAN9353I/ML
Integrated Circuits (ICs) - Interface - Controllers 1178150-LAN9353I/ML
Win Source Part Number: 1178150-LAN9353I/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LAN9353IML; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9353

Win Source Part Number: 1178150-LAN9353I/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LAN9353IML;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9353

Buy Now Datasheet
Controllers - LAN9353I/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9353I/ML-ND
Controllers LAN9353I/ML-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9)

Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9)

Buy Now Datasheet
Controllers - LAN9353I/ML - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9353I/ML
Controllers LAN9353I/ML
IC ETHERNET SWITCH 3PORT 64QFN

IC ETHERNET SWITCH 3PORT 64QFN

Supplier's Site Datasheet
Interface - Controllers - LAN9353I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9353I/ML
Interface - Controllers LAN9353I/ML
IC ETHERNET SWITCH 3PORT 64QFN

IC ETHERNET SWITCH 3PORT 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9353I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9353I/ML
Integrated Circuits (ICs) - Interface - Controllers LAN9353I/ML
IC ETHERNET SWITCH 3PORT 64QFN

IC ETHERNET SWITCH 3PORT 64QFN

Supplier's Site
Controllers - LAN9353I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9353I/ML
Controllers LAN9353I/ML
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9)

Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1178150-LAN9353I/ML LAN9353I/ML-ND LAN9353I/ML LAN9353I/ML LAN9353I/ML LAN9353I/ML
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other 3.3V; Other; 1.8V ~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Ethernet; I2C Ethernet; I2C; I²C I2C; I²C Ethernet; Ethernet I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2535-F-FS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details