Microchip Technology, Inc. Controllers LAN9352T/ML

Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)
Request a Quote
Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LAN9352T/ML is a high-performance 2-port managed Ethernet switch designed for embedded applications. It supports 10/100 Mbps Ethernet with integrated PHYs and features such as VLAN, QoS packet prioritization, and IGMP monitoring. The device interfaces with both 8/16-bit and 32-bit embedded controllers, making it versatile for various applications. Key functionalities include programmable rate limiting, multicast packet filtering, and comprehensive switch management capabilities, including port mirroring and statistics gathering. The LAN9352T/ML is compliant with Energy Efficient Ethernet standards and supports Wake on LAN (WoL) for power management. It operates with a single 3.3V power supply and includes an integrated 1.2V regulator. Target applications for this switch include cable and satellite set-top boxes, digital televisions, VoIP systems, and industrial automation equipment. The product is available in RoHS-compliant packaging and is suitable for both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The LAN9352T/ML is a high-performance 2-port managed Ethernet switch designed for embedded applications. It supports 10/100 Mbps Ethernet with integrated PHYs and features such as VLAN, QoS packet prioritization, and IGMP monitoring. The device interfaces with both 8/16-bit and 32-bit embedded controllers, making it versatile for various applications. Key functionalities include programmable rate limiting, multicast packet filtering, and comprehensive switch management capabilities, including port mirroring and statistics gathering. The LAN9352T/ML is compliant with Energy Efficient Ethernet standards and supports Wake on LAN (WoL) for power management. It operates with a single 3.3V power supply and includes an integrated 1.2V regulator. Target applications for this switch include cable and satellite set-top boxes, digital televisions, VoIP systems, and industrial automation equipment. The product is available in RoHS-compliant packaging and is suitable for both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9352T/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9352T/ML-ND
Controllers LAN9352T/ML-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)

Buy Now Datasheet
Controllers - LAN9352T/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9352T/ML
Controllers LAN9352T/ML
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)

Buy Now Datasheet
Interface - Controllers - LAN9352T/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9352T/ML
Interface - Controllers LAN9352T/ML
IC ETHERNET SWITCH 2PORT 72QFN

IC ETHERNET SWITCH 2PORT 72QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9352T/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9352T/ML
Integrated Circuits (ICs) - Interface - Controllers LAN9352T/ML
IC ETHERNET SWITCH 2PORT 72QFN

IC ETHERNET SWITCH 2PORT 72QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9352T/ML-ND LAN9352T/ML LAN9352T/ML LAN9352T/ML
Product Name Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology SPI; Ethernet; I2C SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V 3.3V; Other; 1.8V ~ 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details