Microchip Technology, Inc. Controllers LAN9352I/PT

Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9352I/PT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9352I/PT-ND
Controllers LAN9352I/PT-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 962097-LAN9352I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
962097-LAN9352I/PT
Integrated Circuits (ICs) - Interface - Controllers 962097-LAN9352I/PT
Win Source Part Number: 962097-LAN9352I/PT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 119 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-TQFP-EP (12x12) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LAN9355I/PT; LAN9353I/PT; LAN9353TI/PTLAN9352I PT; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9352

Win Source Part Number: 962097-LAN9352I/PT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 119
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-TQFP-EP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LAN9355I/PT; LAN9353I/PT; LAN9353TI/PTLAN9352IPT;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9352

Buy Now Datasheet
Interface - Controllers - LAN9352I/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9352I/PT
Interface - Controllers LAN9352I/PT
IC ETHERNET SWITCH 2PORT 80TQFP

IC ETHERNET SWITCH 2PORT 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9352I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9352I/PT
Integrated Circuits (ICs) - Interface - Controllers LAN9352I/PT
IC ETHERNET SWITCH 2PORT 80TQFP

IC ETHERNET SWITCH 2PORT 80TQFP

Supplier's Site
Controllers - LAN9352I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9352I/PT
Controllers LAN9352I/PT
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)

Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 80-TQFP-EP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9352I/PT-ND 962097-LAN9352I/PT LAN9352I/PT LAN9352I/PT LAN9352I/PT
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; Ethernet; I2C SPI; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other 3.3V; Other; 1.8V ~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details