Microchip Technology, Inc. Controllers LAN9313I-NZW

Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9313I-NZW-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9313I-NZW-ND
Controllers LAN9313I-NZW-ND
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9313I-NZW - 1195040-LAN9313I-NZW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9313I-NZW
1195040-LAN9313I-NZW
Interface - Interface - Controllers - LAN9313I-NZW 1195040-LAN9313I-NZW
Manufacturer: Microchip Technology Win Source Part Number: 1195040-LAN9313I-NZW Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-TQFP Operating Supply Voltage: 3.3V Protocol: Ethernet Function: Switch Interface: Parallel Standards: 10/100 Base-T/TX PHY Family Name: LAN9313 Categories: Integrated Circuits (ICs) Operating Supply Current: 135mA Manufacturer Homepage: www.microchip.com Manufacturer Package: 128-XVTQFP (14x14) Alternative Parts (Cross-Reference): LAN9313I-NZW-TR; LAN9313-NZW; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1195040-LAN9313I-NZW
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-TQFP
Operating Supply Voltage: 3.3V
Protocol: Ethernet
Function: Switch
Interface: Parallel
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9313
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 128-XVTQFP (14x14)
Alternative Parts (Cross-Reference): LAN9313I-NZW-TR; LAN9313-NZW;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Controllers - LAN9313I-NZW - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9313I-NZW
Interface - Controllers LAN9313I-NZW
IC ETHER SW 3PORT 16BIT 128TQFP

IC ETHER SW 3PORT 16BIT 128TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9313I-NZW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9313I-NZW
Integrated Circuits (ICs) - Interface - Controllers LAN9313I-NZW
IC ETHER SW 3PORT 16BIT 128TQFP

IC ETHER SW 3PORT 16BIT 128TQFP

Supplier's Site
Controllers - LAN9313I-NZW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9313I-NZW
Controllers LAN9313I-NZW
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9313I-NZW-ND 1195040-LAN9313I-NZW LAN9313I-NZW LAN9313I-NZW LAN9313I-NZW
Product Name Controllers Interface - Interface - Controllers - LAN9313I-NZW Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Modems - ICs and Modules - SI2438-B-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers