The LAN9313-NU is a three-port managed Ethernet switch designed for high-performance applications. It supports 10/100 Mbps Ethernet with features such as VLAN, QoS packet prioritization, and IGMP monitoring. The device includes a 32K buffer RAM and a 1K entry forwarding table, enabling efficient data handling and management. This switch offers serial management via SPI/I²C or SMI, and its unique Virtual PHY feature simplifies software development by presenting multiple switch ports as a single port PHY. It is equipped with an integrated IEEE 1588 Hardware Time Stamp Unit, which provides precise timing capabilities essential for applications requiring synchronization. The LAN9313-NU is suitable for various applications, including cable and satellite set-top boxes, digital televisions, VoIP systems, and industrial automation. It operates with a single 3.3V power supply and is available in both commercial and industrial temperature ranges, making it versatile for different environments.
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 205967-LAN9313-NU
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-FX/T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-VTQFP (14x14)
Purpose: Switch
Supply Voltage - Operating: 3.3V
Operating Supply Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC ETHERNET SWITCH 2PORT 128TQFP
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-VTQFP (14x14)
IC ETHERNET SWITCH 2PORT 128TQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9313-NU-ND | 205967-LAN9313-NU | LAN9313-NU | LAN9313-NU | LAN9313-NU |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9313-NU | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |