Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 852365-LAN9311I-NZW
Features: Interface
Package: Tray
Family Name: LAN9311
Categories: Integrated Circuits (ICs)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC ETHER SW 3PORT 16BIT 128TQFP
IC ETHER SW 3PORT 16BIT 128TQFP
IC ETHER SW 3PORT 16BIT 128TQFP
Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-XVTQFP (14x14)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9311I-NZW-ND | 852365-LAN9311I-NZW | LAN9311I-NZW | LAN9311I-NZW | LAN9311I-NZW | LAN9311I-NZW |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9311I-NZW | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; Parallel | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other | Other; 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |