The LAN9311-NZW is a two-port 10/100 managed Ethernet switch designed for high-performance applications. It features a 16-bit non-PCI CPU interface and supports various advanced networking functions, including VLAN, QoS packet prioritization, rate limiting, and IGMP monitoring. The switch fabric includes 32K buffer RAM and a 1K entry forwarding table, with support for 16 groups of port-based IEEE 802.1Q VLANs. This product is suitable for a range of applications, including cable and satellite set-top boxes, digital televisions, VoIP systems, and industrial automation. It offers comprehensive switch management capabilities, such as port mirroring and fully compliant statistics gathering. The LAN9311-NZW also includes an integrated IEEE 1588 hardware time stamp unit for precise timing applications. The device operates with a single 3.3V power supply and is available in both commercial and industrial temperature ranges. Its compatibility with most 16-bit embedded CPUs and unique Virtual PHY feature simplifies software development by allowing multiple switch ports to be treated as a single port MAC/PHY.
Manufacturer: Microchip Technology
Win Source Part Number: 085299-LAN9311-NZW
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-XVTQFP (14x14)
Purpose: Switch
Supply Voltage - Operating: 3.3V
Operating Supply Current: 165mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 128-XVTQFP (14x14)
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 128-XVTQFP (14x14)
IC ETHER SW 3PORT 16BIT 128TQFP
IC ETHER SW 3PORT 16BIT 128TQFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 085299-LAN9311-NZW | LAN9311-NZW-ND | LAN9311-NZW | LAN9311-NZW | LAN9311-NZW |
| Product Name | Interface - Interface - Controllers - LAN9311-NZW | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 128-XVTQFP (14x14) | TQFP; 128-TQFP Exposed Pad | QFP; TQFP; 128-TQFP Exposed Pad | QFP; 128-TQFP Exposed Pad | QFP; TQFP |
| Technology | Ethernet; I2C | I2C; I²C | I2C; I²C | Ethernet; Ethernet |