Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 876701-LAN9311-NU
Features: Interface
Package: Tray
Family Name: LAN9311
Categories: Integrated Circuits (ICs)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC ETHER SW 2PRT 16BIT 128-VTQFP
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 128-VTQFP (14x14)
IC ETHER SW 2PRT 16BIT 128-VTQFP
IC ETHER SW 2PRT 16BIT 128-VTQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1075-ND | 876701-LAN9311-NU | LAN9311-NU | LAN9311-NU | LAN9311-NU | LAN9311-NU |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9311-NU | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; I2C | I2C; I²C | I2C; I²C | Ethernet; I2C; I²C | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |