Manufacturer: Microchip Technology
Win Source Part Number: 804903-LAN9303M-AKZE
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C
Current - Supply: 190mA
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 72-QFN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 72-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: LAN9303
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 72-QFN (10x10)
IC ETHER SW 3PORT 16BIT 72QFN
IC ETHER SW 3PORT 16BIT 72QFN
IC ETHER SW 3PORT 16BIT 72QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 804903-LAN9303M-AKZE | LAN9303M-AKZE-ND | LAN9303M-AKZE | LAN9303M-AKZE | LAN9303M-AKZE | LAN9303M-AKZE |
| Product Name | Interface - Interface - Controllers - LAN9303M-AKZE | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | Ethernet; I2C | I2C; I²C | I2C; I²C | Ethernet; Ethernet | Ethernet; I2C; I²C |