Microchip Technology, Inc. Controllers LAN9303I-ABZJ

Description
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9303I-ABZJ-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9303I-ABZJ-ND
Controllers LAN9303I-ABZJ-ND
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)

Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)

Buy Now Datasheet
Ethernet Interface Ics - 8938265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8938265P
Ethernet Interface Ics 8938265P
Microchip LAN9303I-ABZJ Switch IC

Microchip LAN9303I-ABZJ Switch IC

Supplier's Site
Ethernet Interface Ics - 8938265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8938265
Ethernet Interface Ics 8938265
Microchip LAN9303I-ABZJ Switch IC

Microchip LAN9303I-ABZJ Switch IC

Supplier's Site
Ethernet Interface Ics - 1785248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785248
Ethernet Interface Ics 1785248
Microchip LAN9303I-ABZJ Switch IC

Microchip LAN9303I-ABZJ Switch IC

Supplier's Site
Interface - Interface - Controllers - LAN9303I-ABZJ - 1195039-LAN9303I-ABZJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9303I-ABZJ
1195039-LAN9303I-ABZJ
Interface - Interface - Controllers - LAN9303I-ABZJ 1195039-LAN9303I-ABZJ
Manufacturer: Microchip Technology Win Source Part Number: 1195039-LAN9303I-ABZ J Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C Supply Current: 190mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LAN9303 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1195039-LAN9303I-ABZJ
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C
Supply Current: 190mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9303
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
LAN9303I-ABZJ
Interface - Controllers LAN9303I-ABZJ
IC ETHER SW 3PORT 16BIT 56QFN

IC ETHER SW 3PORT 16BIT 56QFN

Supplier's Site Datasheet
Controllers - LAN9303I-ABZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9303I-ABZJ
Controllers LAN9303I-ABZJ
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)

Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)

Buy Now Datasheet
Controllers LAN9303I-ABZJ
IC ETHER SW 3PORT 16BIT 56QFN

IC ETHER SW 3PORT 16BIT 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9303I-ABZJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9303I-ABZJ
Integrated Circuits (ICs) - Interface - Controllers LAN9303I-ABZJ
IC ETHER SW 3PORT 16BIT 56QFN

IC ETHER SW 3PORT 16BIT 56QFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9303I-ABZJ-ND 8938265P 8938265 1195039-LAN9303I-ABZJ LAN9303I-ABZJ LAN9303I-ABZJ LAN9303I-ABZJ LAN9303I-ABZJ
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN9303I-ABZJ Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; I2C Ethernet; IEEE 802.3 Ethernet; IEEE 802.3 I2C; I²C I2C; I²C Ethernet; I2C; I²C Ethernet; Ethernet
Device Type Line / Bus Controller Switch Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other; 3.3V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - ADM1025AARQ-REEL - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details
Line Interface ICs - 1923093 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details