Win Source Part Number: 1353829-LAN9255-V/ZM
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: EtherCAT®
Package: Tray
Product Status: Active
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP (14x14)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 3.3V
Protocol: Ethernet
Interface: Bus, RMII, USB
Standards: IEEE 802.3, USB 2.0, 100 Base-TX PHY
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP (14x14)
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP (14x14)
IC ETHERCAT SLAVE CONTROLLER
IC ETHERCAT SLAVE CONTROLLER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353829-LAN9255-V/ZMX019 | 150-LAN9255-V/ZMX019-ND | LAN9255-V/ZMX019 | LAN9255-V/ZMX019 | LAN9255-V/ZMX019 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | USB; Ethernet | USB; Bus, RMII, USB | USB; Bus, RMII, USB | USB; Ethernet; Ethernet |