Manufacturer: Microchip Technology
Win Source Part Number: 1316823-LAN9253-V/R4
Category: Integrated Circuits (ICs)>Interface>Cont
Packaging: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: Bus
Standards: 10/100 Base-T/TX
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 150-LAN9253-V/R4X
Base Product Number: LAN9253
RoHS Status: ROHS3 Compliant
Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
2/3-PORT ETHERCAT SLAVE CTLR
2/3-PORT ETHERCAT SLAVE CTLR
Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1316823-LAN9253-V/R4X | 150-LAN9253-V/R4X-ND | LAN9253-V/R4X | LAN9253-V/R4X | LAN9253-V/R4X | LAN9253-V/R4X |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad |