Ethernet Controller 100 Base-TX PHY MII Interface 64-QFN (9x9)
2/3-PORT ETHERCAT SLAVE CTLR
2/3-PORT ETHERCAT SLAVE CTLR
Ethernet Controller 100 Base-TX PHY MII Interface 64-QFN (9x9)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-LAN9253/R4X-ND | LAN9253/R4X | LAN9253/R4X | LAN9253/R4X | LAN9253/R4X |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet; MII | Ethernet; MII | Ethernet; Ethernet | MII | MII |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |