Win Source Part Number: 995720-LAN9252V/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: SPI
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: LAN9252
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
IC ETHERCAT CTLR 10/100 64QFN
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
IC ETHERCAT CTLR 10/100 64QFN
IC ETHERCAT CTLR 10/100 64QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 995720-LAN9252V/ML | LAN9252V/ML-ND | LAN9252V/ML | LAN9252V/ML | LAN9252V/ML | LAN9252V/ML |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | Other; 1.8V ~ 3.3V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Technology | SPI; Ethernet | SPI; SPI | SPI; SPI | Ethernet; Ethernet | SPI; Ethernet; SPI |