Manufacturer: Microchip Technology
Win Source Part Number: 922700-LAN9252TV/ML
Operating Temperature Range: -40°C ~ 105°C
Features: Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Family Name: LAN9252
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC ETHERCAT CTLR 10/100 64QFN
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
IC ETHERCAT CTLR 10/100 64QFN
IC ETHERCAT CTLR 10/100 64QFN
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
IC ETHERCAT CTLR 10/100 64QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 922700-LAN9252TV/ML | 150-LAN9252TV/MLDKR-ND | LAN9252TV/ML | LAN9252TV/ML | LAN9252TV/ML |
| Product Name | Interface - Interface - Controllers - LAN9252TV/ML | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Technology | SPI; Ethernet | Ethernet; Ethernet | SPI; SPI | SPI; SPI |