Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Win Source Part Number: 1001230-LAN9252T/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: Ethernet
Function: Controller
Interface: SPI
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: LAN9252
IC ETHERCAT CTLR 10/100 64QFN
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
IC ETHERCAT CTLR 10/100 64QFN
IC ETHERCAT CTLR 10/100 64QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9252T/ML-ND | 1001230-LAN9252T/ML | LAN9252T/ML | LAN9252T/ML | LAN9252T/ML | LAN9252T/ML |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet | SPI; SPI | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |