Microchip Technology, Inc. Interface - Interface - Controllers - LAN9252I/PT LAN9252I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 847317-LAN9252I/PT Features: Interface Package: Tray Family Name: LAN9252 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847317-LAN9252I/PT Features: Interface Package: Tray Family Name: LAN9252 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN9252I/PT - 847317-LAN9252I/PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9252I/PT
847317-LAN9252I/PT
Interface - Interface - Controllers - LAN9252I/PT 847317-LAN9252I/PT
Manufacturer: Microchip Technology Win Source Part Number: 847317-LAN9252I/PT Features: Interface Package: Tray Family Name: LAN9252 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 847317-LAN9252I/PT
Features: Interface
Package: Tray
Family Name: LAN9252
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Ethernet Interface Ics - 8806718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8806718
Ethernet Interface Ics 8806718
Microchip LAN9252I/PT

Microchip LAN9252I/PT

Supplier's Site
Ethernet Interface Ics - 8806718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8806718P
Ethernet Interface Ics 8806718P
Microchip LAN9252I/PT

Microchip LAN9252I/PT

Supplier's Site
Ethernet Interface Ics - 1785221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785221
Ethernet Interface Ics 1785221
Microchip LAN9252I/PT

Microchip LAN9252I/PT

Supplier's Site
Controllers - LAN9252I/PT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9252I/PT-ND
Controllers LAN9252I/PT-ND
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Ethernet ICs - LAN9252I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Ethernet ICs
LAN9252I/PT
Communication Interface Chip/UART/485/232 >> Ethernet ICs LAN9252I/PT
SPI TQFP-64(10x10) Ethernet ICs ROHS

SPI TQFP-64(10x10) Ethernet ICs ROHS

Supplier's Site Datasheet
Controllers - LAN9252I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9252I/PT
Controllers LAN9252I/PT
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet
Controllers - LAN9252I/PT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9252I/PT
Controllers LAN9252I/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9252I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9252I/PT
Integrated Circuits (ICs) - Interface - Controllers LAN9252I/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site
Interface - Controllers - LAN9252I/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9252I/PT
Interface - Controllers LAN9252I/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 847317-LAN9252I/PT 8806718 8806718P LAN9252I/PT-ND LAN9252I/PT LAN9252I/PT LAN9252I/PT LAN9252I/PT LAN9252I/PT
Product Name Interface - Interface - Controllers - LAN9252I/PT Ethernet Interface Ics Ethernet Interface Ics Controllers Communication Interface Chip/UART/485/232 >> Ethernet ICs Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Controller Line / Bus Controller UART CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology Ethernet; Ansi x3.263, ieee 802.3, ieee 802.3u Ethernet; IEEE 802.3, ANSI X3.263, IEEE 802.3u SPI; Ethernet SPI; Ethernet SPI; SPI SPI; Ethernet; SPI Ethernet; Ethernet SPI; SPI
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; Other; 3.3 v Other; 1.8V ~ 3.3V Other; 1.8V~3.3V 3.3V; Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
3.3V Interface Transceiver IC - 872-BCM20704UA1KFFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details