Microchip Technology, Inc. Controllers LAN9252I/ML

Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9252I/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9252I/ML-ND
Controllers LAN9252I/ML-ND
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9252I/ML - 809237-LAN9252I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9252I/ML
809237-LAN9252I/ML
Interface - Interface - Controllers - LAN9252I/ML 809237-LAN9252I/ML
Manufacturer: Microchip Technology Win Source Part Number: 809237-LAN9252I/ML Packaging: Tray Protocol: Ethernet Function: Controller Interface: SPI Standards: 10/100 Base-FX/T/TX PHY Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: LAN9252

Manufacturer: Microchip Technology
Win Source Part Number: 809237-LAN9252I/ML
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: SPI
Standards: 10/100 Base-FX/T/TX PHY
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Part Number Series: LAN9252

Buy Now Datasheet
Ethernet Interface Ics - 8806714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8806714P
Ethernet Interface Ics 8806714P
Microchip LAN9252I/ML

Microchip LAN9252I/ML

Supplier's Site
Ethernet Interface Ics - 8806714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8806714
Ethernet Interface Ics 8806714
Microchip LAN9252I/ML

Microchip LAN9252I/ML

Supplier's Site
Ethernet Interface Ics - 1785356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785356
Ethernet Interface Ics 1785356
Microchip LAN9252I/ML

Microchip LAN9252I/ML

Supplier's Site
Interface - Controllers - LAN9252I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9252I/ML
Interface - Controllers LAN9252I/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site Datasheet
Controllers - LAN9252I/ML - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9252I/ML
Controllers LAN9252I/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9252I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9252I/ML
Integrated Circuits (ICs) - Interface - Controllers LAN9252I/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site
Controllers - LAN9252I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9252I/ML
Controllers LAN9252I/ML
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9252I/ML-ND 809237-LAN9252I/ML 8806714P 8806714 LAN9252I/ML LAN9252I/ML LAN9252I/ML LAN9252I/ML
Product Name Controllers Interface - Interface - Controllers - LAN9252I/ML Ethernet Interface Ics Ethernet Interface Ics Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; Ethernet Ethernet; ANSI X3.263, IEEE 802.3u, IEEE 802.3 Ethernet; Ansi x3.263, ieee 802.3, ieee 802.3u SPI; SPI SPI; Ethernet; SPI Ethernet; Ethernet SPI; SPI
Device Type Line / Bus Controller Sensor Interface Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other; 3.3 v Other; 1.8V ~ 3.3V 3.3V; Other 3.3V; Other; 1.8V ~ 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4550SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 863-2119-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers