Microchip Technology, Inc. Controllers LAN9252/ML

Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9252/ML-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9252/ML-ND
Controllers LAN9252/ML-ND
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9252/ML - 922698-LAN9252/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9252/ML
922698-LAN9252/ML
Interface - Interface - Controllers - LAN9252/ML 922698-LAN9252/ML
Manufacturer: Microchip Technology Win Source Part Number: 922698-LAN9252/ML Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Family Name: LAN9252 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922698-LAN9252/ML
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: LAN9252
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - LAN9252/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9252/ML
Controllers LAN9252/ML
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9252/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9252/ML
Integrated Circuits (ICs) - Interface - Controllers LAN9252/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site
Interface - Controllers - LAN9252/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9252/ML
Interface - Controllers LAN9252/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site Datasheet
Controllers - LAN9252/ML - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9252/ML
Controllers LAN9252/ML
IC ETHERCAT CTLR 10/100 64QFN

IC ETHERCAT CTLR 10/100 64QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9252/ML-ND 922698-LAN9252/ML LAN9252/ML LAN9252/ML LAN9252/ML LAN9252/ML
Product Name Controllers Interface - Interface - Controllers - LAN9252/ML Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology SPI; Ethernet SPI; SPI Ethernet; Ethernet SPI; SPI SPI; Ethernet; SPI
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V 3.3V; Other; 1.8V ~ 3.3V 3.3V; Other Other; 1.8V ~ 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - AD7868AQ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Line Interface ICs - 7512793 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details