Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)
IC ETHERNET CONTROLLER 64TQFP
IC ETHERNET CONTROLLER 64TQFP
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9250TI/PT-ND | LAN9250TI/PT | LAN9250TI/PT | LAN9250TI/PT |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |