Microchip Technology, Inc. Controllers LAN9250/PT

Description
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9250/PT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9250/PT-ND
Controllers LAN9250/PT-ND
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1113737-LAN9250/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1113737-LAN9250/PT
Integrated Circuits (ICs) - Interface - Controllers 1113737-LAN9250/PT
Win Source Part Number: 1113737-LAN9250/PT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Controller Interface: I2C, SPI Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): LAN9250PT; ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9250

Win Source Part Number: 1113737-LAN9250/PT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Controller
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): LAN9250PT;
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9250

Buy Now Datasheet
Controllers - LAN9250/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9250/PT
Controllers LAN9250/PT
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9250/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9250/PT
Integrated Circuits (ICs) - Interface - Controllers LAN9250/PT
IC ETHERNET CONTROLLER 64TQFP

IC ETHERNET CONTROLLER 64TQFP

Supplier's Site
Interface - Controllers - LAN9250/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9250/PT
Interface - Controllers LAN9250/PT
IC ETHERNET CONTROLLER 64TQFP

IC ETHERNET CONTROLLER 64TQFP

Supplier's Site Datasheet
Controllers - LAN9250/PT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9250/PT
Controllers LAN9250/PT
IC ETHERNET CONTROLLER 64TQFP

IC ETHERNET CONTROLLER 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9250/PT-ND 1113737-LAN9250/PT LAN9250/PT LAN9250/PT LAN9250/PT LAN9250/PT
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology SPI; Ethernet; I2C SPI; I2C; I²C, SPI Ethernet; Ethernet SPI; I2C; I²C, SPI SPI; Ethernet; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other; 1.8V ~ 3.3V 3.3V; Other Other; 1.8V ~ 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details