Microchip Technology, Inc. Interface - Interface - Controllers - LAN9218I-MT LAN9218I-MT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195035-LAN9218I-MT Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Family Name: LAN9218 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): DM9000E; DM9000EP; RTL8139DL-LF; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LAN9218 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195035-LAN9218I-MT Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Family Name: LAN9218 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): DM9000E; DM9000EP; RTL8139DL-LF; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LAN9218 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN9218I-MT - 1195035-LAN9218I-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9218I-MT
1195035-LAN9218I-MT
Interface - Interface - Controllers - LAN9218I-MT 1195035-LAN9218I-MT
Manufacturer: Microchip Technology Win Source Part Number: 1195035-LAN9218I-MT Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Family Name: LAN9218 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): DM9000E; DM9000EP; RTL8139DL-LF; Introduction Date: August 31, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: LAN9218 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1195035-LAN9218I-MT
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Supply Current: 40mA
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9218
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): DM9000E; DM9000EP; RTL8139DL-LF;
Introduction Date: August 31, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9218
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Controllers - LAN9218I-MT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9218I-MT-ND
Controllers LAN9218I-MT-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Controllers - LAN9218I-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9218I-MT
Controllers LAN9218I-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Controllers - LAN9218I-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9218I-MT
Interface - Controllers LAN9218I-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site Datasheet
Controllers - LAN9218I-MT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9218I-MT
Controllers LAN9218I-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1195035-LAN9218I-MT LAN9218I-MT-ND LAN9218I-MT LAN9218I-MT LAN9218I-MT
Product Name Interface - Interface - Controllers - LAN9218I-MT Controllers Controllers Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Ethernet; Parallel Parallel Parallel Ethernet; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Bus buffer/line driver; 3-state - 74LVC1G126GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers
 - 74FCT573ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details