Microchip Technology, Inc. Controllers LAN9218-MT

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9218-MT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9218-MT-ND
Controllers LAN9218-MT-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9218-MT - 1195036-LAN9218-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9218-MT
1195036-LAN9218-MT
Interface - Interface - Controllers - LAN9218-MT 1195036-LAN9218-MT
Manufacturer: Microchip Technology Win Source Part Number: 1195036-LAN9218-MT Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): RTL8139DL; LAN9118-MT; LAN9116-MT; LAN9218-MT; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LAN9218 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1195036-LAN9218-MT
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Supply Current: 40mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): RTL8139DL; LAN9118-MT; LAN9116-MT; LAN9218-MT;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9218
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Ethernet Interface Ics - 6726840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726840
Ethernet Interface Ics 6726840
Microchip LAN9218-MT Ethernet Controller

Microchip LAN9218-MT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 6726840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726840P
Ethernet Interface Ics 6726840P
Microchip LAN9218-MT Ethernet Controller

Microchip LAN9218-MT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 9115628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
9115628
Ethernet Interface Ics 9115628
Microchip LAN9218-MT Ethernet Controller

Microchip LAN9218-MT Ethernet Controller

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - LAN9218-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9218-MT
Integrated Circuits (ICs) - Interface - Controllers LAN9218-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site
Controllers - LAN9218-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9218-MT
Controllers LAN9218-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Controllers - LAN9218-MT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9218-MT
Controllers LAN9218-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site Datasheet
Interface - Controllers - LAN9218-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9218-MT
Interface - Controllers LAN9218-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9218-MT-ND 1195036-LAN9218-MT 6726840 6726840P 9115628 LAN9218-MT LAN9218-MT LAN9218-MT LAN9218-MT
Product Name Controllers Interface - Interface - Controllers - LAN9218-MT Ethernet Interface Ics Ethernet Interface Ics Ethernet Interface Ics Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Interface - Controllers
Technology Ethernet; Parallel Ethernet; Ieee 802.3u Ethernet; IEEE, IEEE 802.3, IEEE 802.3u, ANSI 802.3x Ethernet; Ansi 802.3x, ieee 802.3, ieee 802.3u, ieee 802.3x Ethernet; Ethernet Parallel Ethernet; Parallel Parallel
Device Type Line / Bus Controller Sensor Interface Controller Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V 3.3V; Other; 3.3 v 3.3V; Other; 3.3 v Other Other; 3.3V Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052BQ,115 - 1008787-74HCT4052BQ,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-DHVQFN (2.5x3.5)
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details