Microchip Technology, Inc. Controllers LAN9217-MT

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9217-MT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9217-MT-ND
Controllers LAN9217-MT-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9217-MT - 710703-LAN9217-MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9217-MT
710703-LAN9217-MT
Interface - Interface - Controllers - LAN9217-MT 710703-LAN9217-MT
Manufacturer: Microchip Technology Win Source Part Number: 710703-LAN9217-MT Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): W5300; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: LAN9217 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 710703-LAN9217-MT
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Supply Current: 40mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): W5300;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9217
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Controllers - LAN9217-MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9217-MT
Controllers LAN9217-MT
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Controllers - LAN9217-MT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9217-MT
Interface - Controllers LAN9217-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9217-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9217-MT
Integrated Circuits (ICs) - Interface - Controllers LAN9217-MT
IC CONTROLLER ETHERNET 100TQFP

IC CONTROLLER ETHERNET 100TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9217-MT-ND 710703-LAN9217-MT LAN9217-MT LAN9217-MT LAN9217-MT
Product Name Controllers Interface - Interface - Controllers - LAN9217-MT Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54FCT244DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers