Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 085767-LAN9215I-MT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CONTROLLER ETHERNET 100TQFP
IC CONTROLLER ETHERNET 100TQFP
IC CONTROLLER ETHERNET 100TQFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9215I-MT-ND | 085767-LAN9215I-MT | LAN9215I-MT | LAN9215I-MT | LAN9215I-MT | LAN9215I-MT |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9215I-MT | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; Parallel | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |