Microchip Technology, Inc. Interface - Interface - Controllers - LAN9215-MZP LAN9215-MZP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195034-LAN9215-MZP Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LFBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LAN9215 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195034-LAN9215-MZP Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LFBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LAN9215 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN9215-MZP - 1195034-LAN9215-MZP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9215-MZP
1195034-LAN9215-MZP
Interface - Interface - Controllers - LAN9215-MZP 1195034-LAN9215-MZP
Manufacturer: Microchip Technology Win Source Part Number: 1195034-LAN9215-MZP Packaging: Tray Protocol: Ethernet Function: Controller Interface: Parallel Supply Current: 40mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 100-LFBGA Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-LFBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: LAN9215 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1195034-LAN9215-MZP
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Supply Current: 40mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 100-LFBGA
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LAN9215
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Controllers - LAN9215-MZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9215-MZP
Controllers LAN9215-MZP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-LFBGA (10x10)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-LFBGA (10x10)

Buy Now Datasheet
Interface - Controllers - LAN9215-MZP - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9215-MZP
Interface - Controllers LAN9215-MZP
IC CONTROLLER ETHERNET 100LFBGA

IC CONTROLLER ETHERNET 100LFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9215-MZP
Integrated Circuits (ICs) - Interface - Controllers LAN9215-MZP
IC CONTROLLER ETHERNET 100LFBGA

IC CONTROLLER ETHERNET 100LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1195034-LAN9215-MZP LAN9215-MZP LAN9215-MZP LAN9215-MZP
Product Name Interface - Interface - Controllers - LAN9215-MZP Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9846AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 7512819 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details