Microchip Technology, Inc. Controllers LAN9210-ABZJ

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1048-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1048-ND
Controllers 638-1048-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9210-ABZJ - 083365-LAN9210-ABZJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9210-ABZJ
083365-LAN9210-ABZJ
Interface - Interface - Controllers - LAN9210-ABZJ 083365-LAN9210-ABZJ
Manufacturer: Microchip Technology Win Source Part Number: 083365-LAN9210-ABZJ Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083365-LAN9210-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - LAN9210-ABZJ - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9210-ABZJ
Controllers LAN9210-ABZJ
IC ETHERNET CTLR SGL CHIP 56-QFN

IC ETHERNET CTLR SGL CHIP 56-QFN

Supplier's Site Datasheet
Controllers - LAN9210-ABZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9210-ABZJ
Controllers LAN9210-ABZJ
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
LAN9210-ABZJ
Interface - Controllers LAN9210-ABZJ
IC ETHERNET CTLR SGL CHIP 56-QFN

IC ETHERNET CTLR SGL CHIP 56-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9210-ABZJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9210-ABZJ
Integrated Circuits (ICs) - Interface - Controllers LAN9210-ABZJ
IC ETHERNET CTLR SGL CHIP 56-QFN

IC ETHERNET CTLR SGL CHIP 56-QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1048-ND 083365-LAN9210-ABZJ LAN9210-ABZJ LAN9210-ABZJ LAN9210-ABZJ LAN9210-ABZJ
Product Name Controllers Interface - Interface - Controllers - LAN9210-ABZJ Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology Ethernet; Parallel Ethernet; Parallel Parallel Parallel Ethernet; Ethernet
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9845BJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details