SMSC - Standard Microsystems Corporation Interface - Interface - Controllers - LAN91C96QFP LAN91C96QFP

Description
Manufacturer: SMSC Corporation Win Source Part Number: 1195031-LAN91C96QFP Manufacturer Homepage: www.smsc.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMSC Corporation Win Source Part Number: 1195031-LAN91C96QFP Manufacturer Homepage: www.smsc.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN91C96QFP - 1195031-LAN91C96QFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C96QFP
1195031-LAN91C96QFP
Interface - Interface - Controllers - LAN91C96QFP 1195031-LAN91C96QFP
Manufacturer: SMSC Corporation Win Source Part Number: 1195031-LAN91C96QFP Manufacturer Homepage: www.smsc.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: SMSC Corporation
Win Source Part Number: 1195031-LAN91C96QFP
Manufacturer Homepage: www.smsc.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - LAN91C96QFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C96QFP
Integrated Circuits (ICs) - Interface - Controllers LAN91C96QFP
FULL DUPLEX ETHERNET CONTROLLER

FULL DUPLEX ETHERNET CONTROLLER

Supplier's Site
Controllers - LAN91C96QFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C96QFP
Controllers LAN91C96QFP
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1195031-LAN91C96QFP LAN91C96QFP LAN91C96QFP
Product Name Interface - Interface - Controllers - LAN91C96QFP Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - CODECs - AD1887JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details