Manufacturer: Microchip Technology
Win Source Part Number: 1195030-LAN91C96I-MU
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: Parallel
Supply Current: 50mA
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-TQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LAN91C96
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Ethernet Controller 10 Base-T PHY Parallel Interface 100-TQFP (14x14)
IC CONTROLLER ETHERNET 100TQFP
IC CONTROLLER ETHERNET 100TQFP
Ethernet Controller 10 Base-T PHY Parallel Interface 100-TQFP (14x14)
IC CONTROLLER ETHERNET 100TQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195030-LAN91C96I-MU | LAN91C96I-MU-ND | LAN91C96I-MU | LAN91C96I-MU | LAN91C96I-MU | LAN91C96I-MU |
| Product Name | Interface - Interface - Controllers - LAN91C96I-MU | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Ethernet; Parallel | Ethernet; Ethernet | Ethernet; Parallel | Parallel | Parallel |