Ethernet Controller 10 Base-T PHY Parallel Interface 100-QFP (14x20)
Manufacturer: Microchip Technology
Win Source Part Number: 205964-LAN91C96-MS
Packaging: Tray
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Ethernet Controller 10 Base-T PHY Parallel Interface 100-QFP (14x20)
IC CONTROLLER ETHERNET 100QFP
IC CONTROLLER ETHERNET 100QFP
IC CONTROLLER ETHERNET 100QFP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN91C96-MS-ND | 8251048P | 8251048 | 205964-LAN91C96-MS | LAN91C96-MS | LAN91C96-MS | LAN91C96-MS | LAN91C96-MS |
| Product Name | Controllers | Ethernet Interface Ics | Ethernet Interface Ics | Interface - Interface - Controllers - LAN91C96-MS | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; Parallel | Ethernet; IEEE 802.3, ANSI 8802-3 | SPI; Ethernet; Ansi 8802-3, ieee 802.3 | Parallel | Parallel | Ethernet; Ethernet | Ethernet; Parallel | |
| Device Type | Line / Bus Controller | Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3.6V | Other; 5 v | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |