SMSC - Standard Microsystems Corporation Integrated Circuits (ICs) - Interface - Controllers LAN91C93I-MC

Description
Win Source Part Number: 1228326-LAN91C93I-MC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: SMSC Other Names: 2156-LAN91C93I-MC,SM CSMCLAN91C93I-MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1228326-LAN91C93I-MC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: SMSC Other Names: 2156-LAN91C93I-MC,SM CSMCLAN91C93I-MC Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1228326-LAN91C93I-MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1228326-LAN91C93I-MC
Integrated Circuits (ICs) - Interface - Controllers 1228326-LAN91C93I-MC
Win Source Part Number: 1228326-LAN91C93I-MC Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: SMSC Other Names: 2156-LAN91C93I-MC,SM CSMCLAN91C93I-MC Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1228326-LAN91C93I-MC
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: SMSC
Other Names: 2156-LAN91C93I-MC,SMCSMCLAN91C93I-MC
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Interface Transceiver IC - 753-LAN91C93I-MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-LAN91C93I-MC
Interface Transceiver IC 753-LAN91C93I-MC
FULL DUPLEX ETHERNET CONTROLLER / Interface Product overview: LAN91C93I-MC from SMSC is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-LAN91C93I-MC can be used for catalog matching and distributor lookup.

FULL DUPLEX ETHERNET CONTROLLER / Interface Product overview: LAN91C93I-MC from SMSC is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-LAN91C93I-MC can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers - LAN91C93I-MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C93I-MC
Controllers LAN91C93I-MC
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1228326-LAN91C93I-MC 753-LAN91C93I-MC LAN91C93I-MC
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface Transceiver IC Controllers
Device Type Sensor Interface Transceiver CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers
Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details