Manufacturer: Microchip Technology
Win Source Part Number: 205962-LAN91C113-NU
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 128-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)
IC ETHERNET CTLR MAC PHY 128TQFP
IC ETHERNET CTLR MAC PHY 128TQFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 205962-LAN91C113-NU | LAN91C113-NU-ND | LAN91C113-NU | LAN91C113-NU | LAN91C113-NU |
| Product Name | Interface - Interface - Controllers - LAN91C113-NU | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | QFP; TQFP; 128-TQFP (14x14) | TQFP; 128-TQFP | QFP; 128-TQFP | QFP; TQFP | QFP; TQFP; 128-TQFP |
| Technology | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel |