Microchip Technology, Inc. Controllers LAN91C111I-NU

Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1015-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1015-ND
Controllers 638-1015-ND
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Ethernet Interface Ics - 1785008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
1785008
Ethernet Interface Ics 1785008
Microchip LAN91C111I-NU Controller IC

Microchip LAN91C111I-NU Controller IC

Supplier's Site
Ethernet Interface Ics - 6726828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726828P
Ethernet Interface Ics 6726828P
Microchip LAN91C111I-NU Controller IC

Microchip LAN91C111I-NU Controller IC

Supplier's Site
Ethernet Interface Ics - 6726828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
6726828
Ethernet Interface Ics 6726828
Microchip LAN91C111I-NU Controller IC

Microchip LAN91C111I-NU Controller IC

Supplier's Site
Interface - Interface - Controllers - LAN91C111I-NU - 74865-LAN91C111I-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN91C111I-NU
74865-LAN91C111I-NU
Interface - Interface - Controllers - LAN91C111I-NU 74865-LAN91C111I-NU
Manufacturer: Microchip Technology Win Source Part Number: 74865-LAN91C111I-NU Packaging: Tray Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Family Name: LAN91C111 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A; Introduction Date: August 23, 2001 ECCN: EAR99 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 74865-LAN91C111I-NU
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN91C111
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): DM9102DEP; DM9102DE; STE10/100A;
Introduction Date: August 23, 2001
ECCN: EAR99
Country of Origin: China, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN91C111I-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C111I-NU
Integrated Circuits (ICs) - Interface - Controllers LAN91C111I-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site
Interface - Controllers - LAN91C111I-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C111I-NU
Interface - Controllers LAN91C111I-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site Datasheet
Controllers - LAN91C111I-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C111I-NU
Controllers LAN91C111I-NU
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Controllers LAN91C111I-NU
IC ETHERNET CTLR MAC PHY 128TQFP

IC ETHERNET CTLR MAC PHY 128TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1015-ND 1785008 6726828P 74865-LAN91C111I-NU LAN91C111I-NU LAN91C111I-NU LAN91C111I-NU LAN91C111I-NU
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN91C111I-NU Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology Ethernet; Parallel Ethernet; Ieee 802.3u Ethernet; IEEE 802.3u Ethernet; Ethernet Parallel Parallel Ethernet; Parallel
Device Type Line / Bus Controller Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3.6V 3.3V; Other; 3.3 v Other; 3.3V Other Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3068-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details