Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)
Manufacturer: Microchip Technology
Win Source Part Number: 040987-LAN91C111I-NS
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-QFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): RTL8100C-LF; JL82599EC SLJ2Y; JL82599EN SLJFT;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC ETHERNET CTLR MAC PHY 128-QFP
IC ETHERNET CTLR MAC PHY 128-QFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 128-QFP (14x20)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1014-ND | 040987-LAN91C111I-NS | LAN91C111I-NS | LAN91C111I-NS | LAN91C111I-NS |
| Product Name | Controllers | Interface - Interface - Controllers - LAN91C111I-NS | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |