Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN91C100FD-SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322016-LAN91C100FD- SS Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 24 Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10/100 Base-T/TX PHY Supplier Device Package: 208-QFP (28x28) Case / Package: 208-BFQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: LAN91C100 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322016-LAN91C100FD- SS Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 24 Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10/100 Base-T/TX PHY Supplier Device Package: 208-QFP (28x28) Case / Package: 208-BFQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: LAN91C100 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1322016-LAN91C100FD-SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322016-LAN91C100FD-SS
Integrated Circuits (ICs) - Interface - Controllers 1322016-LAN91C100FD-SS
Manufacturer: Microchip Technology Win Source Part Number: 1322016-LAN91C100FD- SS Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 24 Protocol: Ethernet Function: Controller Standards: IEEE 802.3, 10/100 Base-T/TX PHY Supplier Device Package: 208-QFP (28x28) Case / Package: 208-BFQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Base Product Number: LAN91C100 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322016-LAN91C100FD-SS
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 24
Protocol: Ethernet
Function: Controller
Standards: IEEE 802.3, 10/100 Base-T/TX PHY
Supplier Device Package: 208-QFP (28x28)
Case / Package: 208-BFQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Base Product Number: LAN91C100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN91C100FD-SS
Integrated Circuits (ICs) - Interface - Controllers LAN91C100FD-SS
IC CTRLR FEAST FAST ETHERNET

IC CTRLR FEAST FAST ETHERNET

Supplier's Site
Controllers - LAN91C100FD-SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN91C100FD-SS
Controllers LAN91C100FD-SS
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY Interface 208-QFP (28x28)

Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY Interface 208-QFP (28x28)

Buy Now Datasheet
Interface - Controllers - LAN91C100FD-SS - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN91C100FD-SS
Interface - Controllers LAN91C100FD-SS
IC CTRLR FEAST FAST ETHERNET

IC CTRLR FEAST FAST ETHERNET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1322016-LAN91C100FD-SS LAN91C100FD-SS LAN91C100FD-SS LAN91C100FD-SS
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899290 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
 - 74AXP1G125GXH - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT1226
View Details
 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers